EPCOS AG SMD 4.75MH Rfid Antenna B82451N4754E002

Description
TRANSPONDER COIL 4.75MH SMD Product overview: B82451N4754E002 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 4.75MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82451N4754E002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSPONDER COIL 4.75MH SMD Product overview: B82451N4754E002 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 4.75MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82451N4754E002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.75MH Rfid Antenna - 855-B82451N4754E002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.75MH Rfid Antenna
855-B82451N4754E002
SMD 4.75MH Rfid Antenna 855-B82451N4754E002
TRANSPONDER COIL 4.75MH SMD Product overview: B82451N4754E002 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 4.75MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82451N4754E002 can be used for catalog matching and distributor lookup.

TRANSPONDER COIL 4.75MH SMD Product overview: B82451N4754E002 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 4.75MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82451N4754E002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 495-6637-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-6637-2-ND
RFID Antennas 495-6637-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-6637-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-6637-6-ND
RFID Antennas 495-6637-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-6637-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-6637-1-ND
RFID Antennas 495-6637-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 855-B82451N4754E002 495-6637-2-ND
Product Name SMD 4.75MH Rfid Antenna RFID Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers