A.H. Systems Inc. Log Periodic Antenna Model SAS-510-7

Description
Features Frequency Range of 290 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-510-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through its frequency range.
Request a Quote Datasheet
Description
Features Frequency Range of 290 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-510-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through its frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-510-7
Log Periodic Antenna Model SAS-510-7
Features Frequency Range of 290 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-510-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through its frequency range.

Features

  • Frequency Range of 290 MHz to 7000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The A.H. Systems' SAS-510-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through its frequency range.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-510-7
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 290.0 to 7000.0 MHz
Gain 5.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details