22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead
Inductor Power Chip Molded Wirewound 22uH 5% 2.52MHz 12Q-Factor Ferrite 0.34A 1Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1223J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1223J000 can be used for catalog matching and distributor lookup.
WIREWOUND INDUCTOR, 22UH, 0.34A, 1210 ROHS COMPLIANT: YES
FIXED IND 22UH 330MA 1 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75634-6-ND | 71-B82422H1223J000 | 29AJ4376 | B82422H1223J000 |
| Product Name | Fixed Inductors | Automotive 22uH 2.52MHz 0.34A Inductor and Choke | Wirewound Inductor, 22Uh, 0.34A, 1210 Rohs Compliant Epcos | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |