Triad Magnetics Fixed Inductors FIRCH-1-B

Description
2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIRCH-1-B-ND
Fixed Inductors FIRCH-1-B-ND
2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)

2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIRCH-1-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers