EPCOS AG 15MH 50MA 68 OHM Inductor and Choke B82144A2156J000

Description
FIXED IND 15MH 50MA 68 OHM TH Product overview: B82144A2156J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 50MA, 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 50MA, 68 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2156J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15MH 50MA 68 OHM TH Product overview: B82144A2156J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 50MA, 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 50MA, 68 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2156J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15MH 50MA 68 OHM Inductor and Choke - 71-B82144A2156J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 50MA 68 OHM Inductor and Choke
71-B82144A2156J000
15MH 50MA 68 OHM Inductor and Choke 71-B82144A2156J000
FIXED IND 15MH 50MA 68 OHM TH Product overview: B82144A2156J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 50MA, 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 50MA, 68 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2156J000 can be used for catalog matching and distributor lookup.

FIXED IND 15MH 50MA 68 OHM TH Product overview: B82144A2156J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 50MA, 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 50MA, 68 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2156J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82144A2156J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2156J000-ND
Fixed Inductors B82144A2156J000-ND
15mH Unshielded Wirewound Inductor 50mA 68Ohm Max Axial

15mH Unshielded Wirewound Inductor 50mA 68Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2156J000 B82144A2156J000-ND
Product Name 15MH 50MA 68 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15000 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers