KOA Speer Electronics, Inc. Fixed Inductors - KL32TTE015K KL32TTE015K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967497-KL32TTE015K Termination: SMD/SMT Length: 3.2 mm Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 MHz Core Material: Ferrite Self Resonant Frequency: 2.1 GHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 140 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Max DC Current: 450 mA RoHS: Compliant Q Factor: 19
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967497-KL32TTE015K Termination: SMD/SMT Length: 3.2 mm Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 MHz Core Material: Ferrite Self Resonant Frequency: 2.1 GHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 140 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Max DC Current: 450 mA RoHS: Compliant Q Factor: 19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL32TTE015K
967497-KL32TTE015K
Fixed Inductors - KL32TTE015K 967497-KL32TTE015K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967497-KL32TTE015K Termination: SMD/SMT Length: 3.2 mm Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 MHz Core Material: Ferrite Self Resonant Frequency: 2.1 GHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 140 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Max DC Current: 450 mA RoHS: Compliant Q Factor: 19

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967497-KL32TTE015K
Termination: SMD/SMT
Length: 3.2 mm
Inductance: 15 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 MHz
Core Material: Ferrite
Self Resonant Frequency: 2.1 GHz
Composition: Wirewound
Height: 2.2 mm
Weight: 15.989131 mg
Number of Pins: 1210
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 140 mΩ
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Max DC Current: 450 mA
RoHS: Compliant
Q Factor: 19

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 967497-KL32TTE015K
Product Name Fixed Inductors - KL32TTE015K
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details