PVC insulation
560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 5000 Hrs @ 105°C
Win Source Part Number: 994906-B43644B9567M0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43644
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 60
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 260 mOhms
ESR (Equivalent Series Resistance): 170mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: 495-7502,B43644B9567
Ripple Current @ Low Frequency: 2.2 A @ 100 Hz
CAP ALUM 560UF 20% 400V SNAP Product overview: B43644B9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B9567M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43644 Series, 560 F, 20%, 400 V, 35 mm, 0.17 ohm RoHS Compliant: Yes
CAPACITOR, ELECTROLYTIC, 560UF, 400V, RADIAL, 20%, SNAP, 105C, 35X40MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 560UF 20% 400V SNAP
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43644B9567M000 | 495-7502-ND | 994906-B43644B9567M000 | 58-B43644B9567M000 | 87X4968 | 73198673 | B43644B9567M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 560UF 400V Capacitor | Electrolytic Capacitor, Snap-In, B43644 Series, 560 F, 20%, 400 V, 35 Mm, 0.17 Ohm Rohs Compliant Epcos | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |