EPCOS AG Aluminum Electrolytic Capacitors B43584A9478M000

Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6437-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6437-ND
Aluminum Electrolytic Capacitors 495-6437-ND
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43584A9478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43584A9478M000
Capacitors - Aluminum Electrolytic Capacitors B43584A9478M000
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Supplier's Site
Capacitor - 146903768 - Radwell International
Willingboro, NJ, United States
Capacitor
146903768
Capacitor 146903768
CAPACITOR, 4700UF, 400V, SCREW TERMINAL, M12 STUD, 20%, 85 C, L/S 31.7MM, 76.9X105.7MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 4700UF, 400V, SCREW TERMINAL, M12 STUD, 20%, 85 C, L/S 31.7MM, 76.9X105.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 495-6437-ND B43584A9478M000 146903768
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details