EPCOS AG Saw Duplexer, W-Cdma, Band Iv, Dpx; No. Of Pins Epcos B39212B8563P810

Description
SAW DUPLEXER, W-CDMA, BAND IV, DPX; No. of Pins:9 Pin; Filter Case Style:0806 [2016 Metric]; Duplexer Applications:CDMA 1x AWS, WCDMA Band 4; Product Range:-; SVHC:No SVHC (27-Jun-2018); No. of Pins:9Pins RoHS Compliant: Yes
Datasheet
Description
SAW DUPLEXER, W-CDMA, BAND IV, DPX; No. of Pins:9 Pin; Filter Case Style:0806 [2016 Metric]; Duplexer Applications:CDMA 1x AWS, WCDMA Band 4; Product Range:-; SVHC:No SVHC (27-Jun-2018); No. of Pins:9Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Duplexer, W-Cdma, Band Iv, Dpx; No. Of Pins Epcos - 11X2826 - Newark, An Avnet Company
Chicago, IL, United States
Saw Duplexer, W-Cdma, Band Iv, Dpx; No. Of Pins Epcos
11X2826
Saw Duplexer, W-Cdma, Band Iv, Dpx; No. Of Pins Epcos 11X2826
SAW DUPLEXER, W-CDMA, BAND IV, DPX; No. of Pins:9 Pin; Filter Case Style:0806 [2016 Metric]; Duplexer Applications:CDMA 1x AWS, WCDMA Band 4; Product Range:-; SVHC:No SVHC (27-Jun-2018); No. of Pins:9Pins RoHS Compliant: Yes

SAW DUPLEXER, W-CDMA, BAND IV, DPX; No. of Pins:9 Pin; Filter Case Style:0806 [2016 Metric]; Duplexer Applications:CDMA 1x AWS, WCDMA Band 4; Product Range:-; SVHC:No SVHC (27-Jun-2018); No. of Pins:9Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 11X2826
Product Name Saw Duplexer, W-Cdma, Band Iv, Dpx; No. Of Pins Epcos
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF Multiplexers - 3157-RDP-2150+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 12 to 16 dB
View Details
2 suppliers
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details