5o.com Duplexer 5o40193830

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The duplexer operates in the 380-470 MHz range and is designed for mobile, public safety, military, and commercial communication systems. It features a 50 Ω impedance, maximum insertion loss of 1.4 dB, minimum isolation of 70 dB, and power handling of 100 W. Available with either N female or SMA female connectors, it measures 193×83×68 mm and is housed in a black enclosure. Operating temperature ranges from -30 to +70 °C with a storage range of -55 to +125 °C. The part supports a one-year standard warranty and is customizable upon request.

Datasheet Summary
Powered by GS/AI

The duplexer operates in the 380-470 MHz range and is designed for mobile, public safety, military, and commercial communication systems. It features a 50 Ω impedance, maximum insertion loss of 1.4 dB, minimum isolation of 70 dB, and power handling of 100 W. Available with either N female or SMA female connectors, it measures 193×83×68 mm and is housed in a black enclosure. Operating temperature ranges from -30 to +70 °C with a storage range of -55 to +125 °C. The part supports a one-year standard warranty and is customizable upon request.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o40193830 - 5o.com
Guangdong, China
Duplexer
5o40193830
Duplexer 5o40193830
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o40193830
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40140650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o404821920 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.8 dB
View Details
Duplexer - 5o4035260 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o401071070 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details