EPCOS AG Film Capacitors B32932A3334M189

Description
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32932A3334M189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32932A3334M189-ND
Film Capacitors B32932A3334M189-ND
0.33µF Film Capacitor 305V Polyester, Metallized Radial

0.33µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF Capacitor
62-B32932A3334M189
Automotive 0.33uF Capacitor 62-B32932A3334M189
Cap Film Suppression X2 0.33uF 305VAC PET 20% (18 X 9 X 17.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3334M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3334M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.33uF 305VAC PET 20% (18 X 9 X 17.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3334M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3334M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32932A3334M189
CAP FILM 0.33UF 20% 305VAC RAD

CAP FILM 0.33UF 20% 305VAC RAD

Supplier's Site
Film Capacitors - B32932A3334M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3334M189
Film Capacitors B32932A3334M189
CAP FILM 0.33UF 20% 305VAC RAD

CAP FILM 0.33UF 20% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32932A3334M189-ND 62-B32932A3334M189 B32932A3334M189 B32932A3334M189
Product Name Film Capacitors Automotive 0.33uF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF100J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details