The 105PPS102K is an axial lead film capacitor for high-voltage, high dv/dt applications such as inverters, converters, and switching power supplies, constructed with metallized polypropylene film and flame-retardant epoxy resin encapsulation. It has a DC voltage rating of 1000 V, a capacitance of 1.0 µF, a maximum ripple current of 13 A at 100 kHz and 25°C, and dimensions of 24.5 mm in diameter by 46 mm in length. The capacitor supports a peak pulse current of 425 A, with a dissipation factor of 0.042% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, has an insulation resistance of 30,000 MΩ·µF at 25°C, and a life expectancy of 100,000 hours at 70°C and rated DC voltage. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |