Cap Film Suppression X2 0.15uF 305VAC PET 10% (18 X 7 X 12.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3154K000 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Win Source Part Number: 1001342-B32932A3154K
Category: Capacitors>Film Capacitors
Series: B3293* - X2 Heavy Duty
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 0.15 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: B32932A3154K,495-435
CAP FILM 0.15UF 10% 305VAC RAD
CAP FILM 0.15UF 10% 305VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32932A3154K000 | 495-4350-ND | 1001342-B32932A3154K000 | B32932A3154K000 | B32932A3154K000 |
| Product Name | Automotive 0.15uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |