0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Cap Film Suppression X2 0.68uF 630VDC/305VAC PP 20%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32923J3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923J3684M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.68UF 20% 630VDC RAD
CAP FILM 0.68UF 20% 630VDC RAD
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32923J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32923J3684M000-ND | 62-B32923J3684M000 | B32923J3684M000 | B32923J3684M000 | 03AC8843 |
| Product Name | Film Capacitors | Automotive 0.68uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.68Μf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |