Metallized Polypropylene Film Capacitor Automotive AEC-Q200 Product overview: B32778P8276K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778P8276K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 791264-B32778P8276K0
Series: Automotive, AEC-Q200, B32778P
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 840V
Applications: Automotive
Capacitance: 27μF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 3.9 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Maximum): 1.969" (50.00mm)
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
27µF Film Capacitor 840V Polypropylene (PP), Metallized Radial
CAP FILM 27UF 10% 840VDC RADIAL
CAP FILM 27UF 10% 840VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32778P8276K000 | 791264-B32778P8276K000 | 495-B32778P8276K000-ND | B32778P8276K000 | B32778P8276K000 |
| Product Name | Automotive Capacitor | Film Capacitors - B32778P8276K000 | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Packing Method | Bulk | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |