Cornell Dubilier Film Capacitors 106K100CS4G-FA

Description
CAP NETWORK 10UF 100V 14SMD
Datasheet
Description
CAP NETWORK 10UF 100V 14SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
106K100CS4G-FA
Film Capacitors 106K100CS4G-FA
CAP NETWORK 10UF 100V 14SMD

CAP NETWORK 10UF 100V 14SMD

Supplier's Site Datasheet
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
95W9732
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 95W9732
FILM CAPACITOR, 10uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 14 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

FILM CAPACITOR, 10uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 14 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 106K100CS4G-FA 95W9732
Product Name Film Capacitors Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polymer, Metallized Metallized Polymer
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details