EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A0154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A0154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A0154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A0154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32652A0154J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32652A0154J000-ND
Film Capacitors 495-B32652A0154J000-ND
0.15µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A0154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A0154J000
Film Capacitors B32652A0154J000
CAP FILM 0.15UF 5% 1KV RADIAL

CAP FILM 0.15UF 5% 1KV RADIAL

Supplier's Site Datasheet
Capacitor, 0.15Uf, 250Vac, 1Kvdc Rohs Compliant Epcos - 28AK7713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.15Uf, 250Vac, 1Kvdc Rohs Compliant Epcos
28AK7713
Capacitor, 0.15Uf, 250Vac, 1Kvdc Rohs Compliant Epcos 28AK7713
CAPACITOR, 0.15UF, 250VAC, 1KVDC ROHS COMPLIANT: YES

CAPACITOR, 0.15UF, 250VAC, 1KVDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32652A0154J000 495-B32652A0154J000-ND B32652A0154J000 28AK7713
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Capacitor, 0.15Uf, 250Vac, 1Kvdc Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers