Cornell Dubilier Film Paper Film Capacitors 105PSB252K6R

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB252K6R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated at 2500 V DC with 1 µF capacitance. It measures 57.5 mm × 57.5 mm × 38 mm and has six leads spaced 10.2 mm apart. Maximum dv/dt is 1150 V/µs, and typical ESR is 2.7 mΩ at 100 kHz and +25°C. The dielectric is polypropylene with double metallized film construction, enclosed in a UL94V-0 flame-retardant epoxy package. Lead-free tinned copper terminals are used. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz. Dielectric strength is 160% of rated VDC for 2 seconds at 25°C. Insulation resistance is 30 GΩ·µF minimum at 25°C and <70% RH. Life expectancy is 100,000 hours at rated DC voltage.

Datasheet Summary
Powered by GS/AI

The 105PSB252K6R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated at 2500 V DC with 1 µF capacitance. It measures 57.5 mm × 57.5 mm × 38 mm and has six leads spaced 10.2 mm apart. Maximum dv/dt is 1150 V/µs, and typical ESR is 2.7 mΩ at 100 kHz and +25°C. The dielectric is polypropylene with double metallized film construction, enclosed in a UL94V-0 flame-retardant epoxy package. Lead-free tinned copper terminals are used. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz. Dielectric strength is 160% of rated VDC for 2 seconds at 25°C. Insulation resistance is 30 GΩ·µF minimum at 25°C and <70% RH. Life expectancy is 100,000 hours at rated DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB252K6R
Film Paper Film Capacitors 105PSB252K6R
For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet
Film Capacitor - 105PSB252K6R - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
105PSB252K6R
Film Capacitor 105PSB252K6R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 105PSB252K6R 105PSB252K6R
Product Name Film Paper Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1572-1014-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers