EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620J0102K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620J0102K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620J0102K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620J0102K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4847-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4847-3-ND
Film Capacitors 495-4847-3-ND
1000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

1000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4847-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4847-1-ND
Film Capacitors 495-4847-1-ND
1000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

1000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 1000Pf, 1 Kv, 10%, Pp; Capacitance Epcos - 43AC8628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 10%, Pp; Capacitance Epcos
43AC8628
Cap, 1000Pf, 1 Kv, 10%, Pp; Capacitance Epcos 43AC8628
CAP, 1000PF, 1 KV, 10%, PP; Capacitance:1000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32620 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 10%, PP; Capacitance:1000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32620 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32620J0102K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620J0102K289
Film Capacitors B32620J0102K289
CAP FILM 1000PF 10% 1KVDC RADIAL

CAP FILM 1000PF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620J0102K289
CAP FILM 1000PF 10% 1KVDC RADIAL

CAP FILM 1000PF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620J0102K289 495-4847-3-ND 43AC8628 B32620J0102K289 B32620J0102K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 1000Pf, 1 Kv, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers