Knowles Ceramic Capacitors 0402B152K201NT

Description
1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1202-2-ND
Ceramic Capacitors 1763-1202-2-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1202-1-ND
Ceramic Capacitors 1763-1202-1-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1202-6-ND
Ceramic Capacitors 1763-1202-6-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1202-2-ND 1763-1202-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers