EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q3335K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q3335K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q3335K289
Film Capacitors: Metallized Polyester (MKT) B32523Q3335K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32523Q3335K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32523Q3335K289-ND
Film Capacitors B32523Q3335K289-ND
3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3uF 250V Capacitor
62-B32523Q3335K289
Automotive 3.3uF 250V Capacitor 62-B32523Q3335K289
Cap Film 3.3uF 250V PET 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32523Q3335K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335K289 can be used for catalog matching and distributor lookup.

Cap Film 3.3uF 250V PET 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32523Q3335K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32523Q3335K289
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32523Q3335K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q3335K289
Film Capacitors B32523Q3335K289
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q3335K289 B32523Q3335K289-ND 62-B32523Q3335K289 B32523Q3335K289 B32523Q3335K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 3.3uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details