EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32520C0225K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32520C0225K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32520C0225K189
Film Capacitors: Metallized Polyester (MKT) B32520C0225K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32520C0225K189TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32520C0225K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 2.2UF 10% 63VDC RADIAL

CAP FILM 2.2UF 10% 63VDC RADIAL

Buy Now Datasheet
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Epcos - 82AH6669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Epcos
82AH6669
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Epcos 82AH6669
CAP, 2.2UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32520C0225K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32520C0225K189
Capacitors - Film Capacitors B32520C0225K189
CAP FILM 2.2UF 10% 63VDC RADIAL

CAP FILM 2.2UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32520C0225K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520C0225K189
Film Capacitors B32520C0225K189
CAP FILM 2.2UF 10% 63VDC RADIAL

CAP FILM 2.2UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32520C0225K189 495-B32520C0225K189TR-ND 82AH6669 B32520C0225K189 B32520C0225K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details