EPCOS AG Motor Start, Motor Run Capacitors (AC) B32332I6606J082

Description
60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76540-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76540-ND
Motor Start, Motor Run Capacitors (AC) 495-76540-ND
60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32332I6606J082 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32332I6606J082
Film Capacitors B32332I6606J082
CAP FILM 60UF 5% 450VAC RADIAL

CAP FILM 60UF 5% 450VAC RADIAL

Supplier's Site Datasheet
Capacitor, Pp, 60Uf, 450Vac, Can; Dielectric Type Epcos - 47W3423 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Pp, 60Uf, 450Vac, Can; Dielectric Type Epcos
47W3423
Capacitor, Pp, 60Uf, 450Vac, Can; Dielectric Type Epcos 47W3423
CAPACITOR, PP, 60UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR, PP, 60UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32332I6606J082 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32332I6606J082
Capacitors - Film Capacitors B32332I6606J082
CAP FILM 60UF 5% 450VAC RADIAL

CAP FILM 60UF 5% 450VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76540-ND B32332I6606J082 47W3423 B32332I6606J082
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitor, Pp, 60Uf, 450Vac, Can; Dielectric Type Epcos Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 60 microF 60 microF 60 microF 60 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers