EPCOS AG Film Capacitors B25667C5277A375

Description
90µF Film Capacitor 570V Polypropylene (PP) Radial, Can
Request a Quote
Description
90µF Film Capacitor 570V Polypropylene (PP) Radial, Can
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC Capacitor, 3 x 90 µF, 570 VAC, is a film capacitor designed for power factor correction applications. It features a polypropylene film dielectric and is a gas-impregnated, dry type, non-PCB capacitor. The construction includes concentric winding and an extruded round aluminum can with a threaded stud for mounting, allowing for various installation positions. This capacitor operates at a rated voltage of 570 VAC and is suitable for three-phase, delta-connected systems. It has a rated capacitance of 3 x 90 µF with a tolerance of -5% to +10%. The device supports a maximum voltage of 630 VAC for up to 8 hours daily and can handle impulse voltages up to 8,000 Vpk. The rated current is 27 A, with an output of 27.5 kvar at 50 Hz. The capacitor is equipped with a ceramic discharge module and incorporates self-healing technology, ensuring reliability and safety during operation. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. Regular maintenance checks are recommended to ensure optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The PFC Capacitor, 3 x 90 µF, 570 VAC, is a film capacitor designed for power factor correction applications. It features a polypropylene film dielectric and is a gas-impregnated, dry type, non-PCB capacitor. The construction includes concentric winding and an extruded round aluminum can with a threaded stud for mounting, allowing for various installation positions. This capacitor operates at a rated voltage of 570 VAC and is suitable for three-phase, delta-connected systems. It has a rated capacitance of 3 x 90 µF with a tolerance of -5% to +10%. The device supports a maximum voltage of 630 VAC for up to 8 hours daily and can handle impulse voltages up to 8,000 Vpk. The rated current is 27 A, with an output of 27.5 kvar at 50 Hz. The capacitor is equipped with a ceramic discharge module and incorporates self-healing technology, ensuring reliability and safety during operation. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. Regular maintenance checks are recommended to ensure optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25667C5277A375-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25667C5277A375-ND
Film Capacitors 495-B25667C5277A375-ND
90µF Film Capacitor 570V Polypropylene (PP) Radial, Can

90µF Film Capacitor 570V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Pfc Capacitor, 3 X 90Uf, 570Vac, Tb Rohs Compliant Epcos - 74AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Capacitor, 3 X 90Uf, 570Vac, Tb Rohs Compliant Epcos
74AH4120
Pfc Capacitor, 3 X 90Uf, 570Vac, Tb Rohs Compliant Epcos 74AH4120
PFC CAPACITOR, 3 X 90UF, 570VAC, TB ROHS COMPLIANT: YES

PFC CAPACITOR, 3 X 90UF, 570VAC, TB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25667C5277A375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25667C5277A375
Capacitors - Film Capacitors B25667C5277A375
CAP FILM

CAP FILM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B25667C5277A375-ND 74AH4120 B25667C5277A375
Product Name Film Capacitors Pfc Capacitor, 3 X 90Uf, 570Vac, Tb Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details