Capacitors for Power Electronics
310µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 310UF 10% 1.1KVDC RAD
CAP FILM 310UF 10% 1.1KVDC RAD
| TDK Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B25620B1317K101 | 495-76615-ND | B25620B1317K101 | B25620B1317K101 |
| Product Name | Capacitors for Power Electronics | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |