TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-221 ACH4518-221

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135252-ACH4518-221 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135252-ACH4518-221 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-221
ACH4518-221
EMI/RFI Filters (LC, RC Networks) - ACH4518-221 ACH4518-221
Manufacturer: TDK Corporation Win Source Part Number: 1135252-ACH4518-221 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135252-ACH4518-221
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-221
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-221
Unlock Full Specs
to access all available technical data

Similar Products

17 to 20GHz – Band Pass Filter - UIYBPF3414A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 36000 MHz
Bandwidth 1.70E7 to 2.00E7 kHz
View Details
Low Pass Filter - 5o2788630 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 900 MHz
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details