UIY Inc. 8 to 18GHz – High Pass Filter UIYHPF2723A

Description
8 to 18GHz – High Pass Filter
Request a Quote Datasheet
Description
8 to 18GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 to 18GHz – High Pass Filter - UIYHPF2723A - UIY Inc.
Shenzhen, China
8 to 18GHz – High Pass Filter
UIYHPF2723A
8 to 18GHz – High Pass Filter UIYHPF2723A
8 to 18GHz – High Pass Filter

8 to 18GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF2723A
Product Name 8 to 18GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6800 MHz
Bandwidth 8.00E6 to 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10068A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
12950 to 13050MHz – Band Pass Filter - UIYBPF11033A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E7 to 1.31E7 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF6143A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 5300 MHz
View Details
3 to 18GHz – High Pass Filter - UIYHPF3228A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details