TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-472 ACH3218-472

Description
Manufacturer: TDK Corporation Win Source Part Number: 736755-ACH3218-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 736755-ACH3218-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-472
ACH3218-472
EMI/RFI Filters (LC, RC Networks) - ACH3218-472 ACH3218-472
Manufacturer: TDK Corporation Win Source Part Number: 736755-ACH3218-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 736755-ACH3218-472
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: 3218
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-472
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-472
Unlock Full Specs
to access all available technical data

Similar Products

FB-3300, 33 GHz Bandpass Filter - FB-3300 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 33000 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Stop Filter - 5o29158670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1200 MHz
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details