Qorvo Band Pass Filter CER0519B

Description
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet
Description
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0519B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0519B
Band Pass Filter CER0519B
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0519B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details
RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details