15 to 20 GHz band pass filter with an insertion loss of 1.5 dB max, pass band VSWR of 1.8 max, power handling of 10 W, and operated from -40 to +70°C, housed in a 2.92mm-F connector interface with rejection of 70 dB from DC to 12.0 GHz and 23.0 to 26.0 GHz. Mechanical dimensions include a mounting hole diameter of 2.0 mm with a center-to-center distance of 48.8 mm by 40.0 mm.
15 to 20GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4814A |
| Product Name | 15 to 20GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 26000 MHz |
| Bandwidth | 1.50E7 to 2.00E7 kHz |
| Insertion Loss | 1.5 dB |