TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-330 ACH3218-330

Description
Manufacturer: TDK Corporation Win Source Part Number: 744171-ACH3218-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 744171-ACH3218-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-330
ACH3218-330
EMI/RFI Filters (LC, RC Networks) - ACH3218-330 ACH3218-330
Manufacturer: TDK Corporation Win Source Part Number: 744171-ACH3218-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 744171-ACH3218-330
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: 3218
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-330
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-330
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF17384A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 885 to 960 MHz
View Details
High Pass Filter - 5o2834260 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5500 to 16000 MHz
View Details
1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details