TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-330-T ACH3218-330-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135236-ACH3218-330- T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135236-ACH3218-330- T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-330-T
ACH3218-330-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-330-T ACH3218-330-T
Manufacturer: TDK Corporation Win Source Part Number: 1135236-ACH3218-330- T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135236-ACH3218-330-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-330-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-330-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF3020A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
Band Pass Filter - 5o2679790 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 620 to 2700 MHz
View Details
RF Filters - 2312-880157-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2560 MHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details