Band pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, radar, and sensors, operating in the 650 to 2700 MHz range with 50 Ω impedance. It features a black enclosure measuring 79×79×44 mm, SMA or N female connectors depending on variant, insertion loss up to 1 dB, VSWR up to 1.5, power handling of 50 W, and operates from -40 °C to +85 °C. Harmonic rejections are 85 dB at the second harmonic and 70 dB at the third harmonic. The device includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2679790 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 620 to 2700 MHz |