TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-151 ACH3218-151

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135228-ACH3218-151 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135228-ACH3218-151 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-151
ACH3218-151
EMI/RFI Filters (LC, RC Networks) - ACH3218-151 ACH3218-151
Manufacturer: TDK Corporation Win Source Part Number: 1135228-ACH3218-151 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135228-ACH3218-151
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-151
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-151
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-DLFCG-540+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.2 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2020-2200MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2110/180)-1595S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details