Knowles Precision Devices RF Filters B050ND4S

Description
5GHz Center Frequency RF Filter (Radio Frequency) 1GHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet
Description
5GHz Center Frequency RF Filter (Radio Frequency) 1GHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1106-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1106-ND
RF Filters 1761-1106-ND
5GHz Center Frequency RF Filter (Radio Frequency) 1GHz Bandwidth 2.5dB 2-SMD, No Lead

5GHz Center Frequency RF Filter (Radio Frequency) 1GHz Bandwidth 2.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - B050ND4S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B050ND4S
RF Filters B050ND4S
RF FILTER 5GHZ BANDPASS 2SMD

RF FILTER 5GHZ BANDPASS 2SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1106-ND B050ND4S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Fc 5000 MHz 5000 MHz
Bandwidth 1.00E6 kHz 1.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 3.8 - 16.7 GHz Bandpass Filter - MFBP-00145CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3800 to 16700 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5601 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details