TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF451832-333-TLD01 ACF451832-333-TLD01

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011591-ACF451832-33 3-TLD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 7MHz to 60MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011591-ACF451832-33 3-TLD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 7MHz to 60MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF451832-333-TLD01
ACF451832-333-TLD01
EMI/RFI Filters (LC, RC Networks) - ACF451832-333-TLD01 ACF451832-333-TLD01
Manufacturer: TDK Corporation Win Source Part Number: 1011591-ACF451832-33 3-TLD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 7MHz to 60MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1011591-ACF451832-333-TLD01
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 50V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (T-Type)
Height: 0.079" (2.00mm)
Current: 300mA
Number of Channels: 1
Attenuation Value: 25dB @ 7MHz to 60MHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.15
ESD Protection: No
Categories: Filters
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF451832-333-TLD01
Product Name EMI/RFI Filters (LC, RC Networks) - ACF451832-333-TLD01
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
10 to 18GHz – High Pass Filter - UIYHPF2825A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8500 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details