TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF451832-153-TLD01 ACF451832-153-TLD01

Description
Manufacturer: TDK Corporation Win Source Part Number: 909192-ACF451832-153 -TLD01 Series: ACF Operating Temperature Range: -25°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 300 mA 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 909192-ACF451832-153 -TLD01 Series: ACF Operating Temperature Range: -25°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 300 mA 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF451832-153-TLD01
ACF451832-153-TLD01
EMI/RFI Filters (LC, RC Networks) - ACF451832-153-TLD01 ACF451832-153-TLD01
Manufacturer: TDK Corporation Win Source Part Number: 909192-ACF451832-153 -TLD01 Series: ACF Operating Temperature Range: -25°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 300 mA 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: TDK Corporation
Win Source Part Number: 909192-ACF451832-153-TLD01
Series: ACF
Operating Temperature Range: -25°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 300 mA 1812 (4532 Metric), 3 PC Pad
Package: Reel - TR
Package: 1812 (4532 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF451832-153-TLD01
Product Name EMI/RFI Filters (LC, RC Networks) - ACF451832-153-TLD01
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B305LA0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30500 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
FLP-2150, 21.5 GHz Lowpass Filter - FLP-2150 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 21500 to ? MHz
Package Type Connectorized
View Details