TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-152-T ACF321825-152-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135184-ACF321825-15 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135184-ACF321825-15 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-152-T
ACF321825-152-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-152-T ACF321825-152-T
Manufacturer: TDK Corporation Win Source Part Number: 1135184-ACF321825-15 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135184-ACF321825-152-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-152-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-152-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8383B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 435000 to 800000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
FB-3300, 33 GHz Bandpass Filter - FB-3300 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 33000 to 0.0 MHz
Package Type Connectorized
View Details
Band Stop Filter - 5o292801040 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 0.0 to 2000 MHz
View Details