Marki Microwave LLC FB-3300, 33 GHz Bandpass Filter FB-3300

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-3300, 33 GHz Bandpass Filter - FB-3300 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-3300, 33 GHz Bandpass Filter
FB-3300
FB-3300, 33 GHz Bandpass Filter FB-3300
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-3300
Product Name FB-3300, 33 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 27.5 - 29.9 GHz Bandpass Filter - MFBP-00062CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27500 to 29860 MHz
View Details
MFLP-00004PSM, Passive GaAs MMIC 15.40 GHz Lowpass Filter - MFLP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15400 MHz
View Details
Passive GaAs MMIC 14 - 15.9 GHz Bandpass Filter - MFBP-00082CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14000 to 15900 MHz
View Details
MFBC-00002PSM, Passive GaAs MMIC 9.13 - 12.40 GHz Bandpass Filter - MFBC-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9130 to 12400 MHz
View Details