RF band pass filter covering 435 to 800MHz with insertion loss of 1.0dB max, pass band ripple of 0.5dB max, VSWR of 1.3 max, and power handling of 100W, operating over -40°C to +85°C; available with SMA-F or N-F connectors; mechanical dimensions are 83.0mm length, 77.0mm width, and 3.5mm diameter mounting holes.
435 to 800MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8383B |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 435000 to 800000 kHz |
| Insertion Loss | 1 dB |