The 5o292801040 is a band stop filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications. It operates with a rejection band of 791 to 821 MHz and has a minimum rejection of 40 dB. The filter has an insertion loss of 1.5 to 1.7 dB and a passband VSWR of 1.5. It features an SMA female connector, 50 Ω impedance, and handles up to 100 W of power. The operating temperature range is -55°C to +85°C, with storage from -55°C to +125°C. The unit measures 280 mm × 104 mm × 48 mm and has a black enclosure. It includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o292801040 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Fc | 0.0 to 2000 MHz |