Taylor Dynamometer, Inc. Blowby Meter

Description
Taylor flowmeters provide all the advantages of vortex shredding technology in an anodized aluminum construction design that is perfect for rugged applications with minimal space requirements. These inline flowmeters offers the best value for your low pressure flow applications. Measured: Air or low pressure gas Operating temperature: 0° to 200°F (-18° to 93°C) Accuracy: +/- 2% full scale (1% of reading with Flow Computer) Repeatability: +/- 0.5% of reading Input power: +12 to +24 VDC @ 35 mA Outputs: 0 to 5 VDC, 0 to 3 VDC or Frequency Pressure loss: As low as 0.1" water column (2.54mm); Pressure loss varies with flow rate Response Time Analog/Frequency: 300 ms analog/10 ms frequency Connector: 5 pin Applications: Emission measurement Engine blow-by Air intake Exhaust measurement Vapor Low psi industrial measurement
Description
Taylor flowmeters provide all the advantages of vortex shredding technology in an anodized aluminum construction design that is perfect for rugged applications with minimal space requirements. These inline flowmeters offers the best value for your low pressure flow applications. Measured: Air or low pressure gas Operating temperature: 0° to 200°F (-18° to 93°C) Accuracy: +/- 2% full scale (1% of reading with Flow Computer) Repeatability: +/- 0.5% of reading Input power: +12 to +24 VDC @ 35 mA Outputs: 0 to 5 VDC, 0 to 3 VDC or Frequency Pressure loss: As low as 0.1" water column (2.54mm); Pressure loss varies with flow rate Response Time Analog/Frequency: 300 ms analog/10 ms frequency Connector: 5 pin Applications: Emission measurement Engine blow-by Air intake Exhaust measurement Vapor Low psi industrial measurement

Suppliers

Company
Product
Description
Supplier Links
Blowby Meter -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Blowby Meter
Blowby Meter
Taylor flowmeters provide all the advantages of vortex shredding technology in an anodized aluminum construction design that is perfect for rugged applications with minimal space requirements. These inline flowmeters offers the best value for your low pressure flow applications. Measured: Air or low pressure gas Operating temperature: 0° to 200°F (-18° to 93°C) Accuracy: +/- 2% full scale (1% of reading with Flow Computer) Repeatability: +/- 0.5% of reading Input power: +12 to +24 VDC @ 35 mA Outputs: 0 to 5 VDC, 0 to 3 VDC or Frequency Pressure loss: As low as 0.1" water column (2.54mm); Pressure loss varies with flow rate Response Time Analog/Frequency: 300 ms analog/10 ms frequency Connector: 5 pin Applications: Emission measurement Engine blow-by Air intake Exhaust measurement Vapor Low psi industrial measurement

Taylor flowmeters provide all the advantages of vortex shredding technology in an anodized aluminum construction design that is perfect for rugged applications with minimal space requirements. These inline flowmeters offers the best value for your low pressure flow applications.

  • Measured: Air or low pressure gas
  • Operating temperature: 0° to 200°F (-18° to 93°C)
  • Accuracy: +/- 2% full scale (1% of reading with Flow Computer)
  • Repeatability: +/- 0.5% of reading
  • Input power: +12 to +24 VDC @ 35 mA
  • Outputs: 0 to 5 VDC, 0 to 3 VDC or Frequency
  • Pressure loss: As low as 0.1" water column (2.54mm); Pressure loss varies with flow rate
  • Response Time Analog/Frequency: 300 ms analog/10 ms frequency
  • Connector: 5 pin

Applications:

  • Emission measurement
  • Engine blow-by
  • Air intake
  • Exhaust measurement
  • Vapor
  • Low psi industrial measurement
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Flow Meters
Product Name Blowby Meter
Meter Technology Vortex (Shedding) Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Gas Flow Meter - PanaFlow Z1G / Z2G - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-WQ6-2N-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-PP1000-F-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details