ABB Measurement & Analytics Thermal mass flowmeter SensyMaster FMT400

Description
Precise and dynamic direct mass flow measurement of gases for industrial standard applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – Through-the-glass operation – Modular I/O Concept – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT430) – choice between up to eight applications (FMT450) – setup new applications without the need for recalibration (FMT450) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check
Request a Quote Datasheet
Description
Precise and dynamic direct mass flow measurement of gases for industrial standard applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – Through-the-glass operation – Modular I/O Concept – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT430) – choice between up to eight applications (FMT450) – setup new applications without the need for recalibration (FMT450) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal mass flowmeter - SensyMaster FMT400 - ABB Measurement & Analytics
Zurich, Switzerland
Thermal mass flowmeter
SensyMaster FMT400
Thermal mass flowmeter SensyMaster FMT400
Precise and dynamic direct mass flow measurement of gases for industrial standard applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution – Meter intelligence located at the sensor – all digital solution – reduced wiring costs with industry standard connection cables – long cable distances are possible SensorApplicationMem ory – Plug and play electronics replacement – Redundant data storage for maximum data security ABB common electronic concept – Through-the-glass operation – Modular I/O Concept – Multiple 32-bit processor structure – full digital heating circuit control – dynamic temperature compensation ApplicationSelector – Adaption of the characteristic application parameters on site – choice between up to two applications (FMT430) – choice between up to eight applications (FMT450) – setup new applications without the need for recalibration (FMT450) VeriMass onboard verification and diagnostics – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements – continuous health check of the meter – parameter plausibility check

Precise and dynamic direct mass flow measurement of gases for industrial standard applications.

  • High-grade thermal sensor elements
    – superior long-term stability
    – effective sensor element protection frame with flow conditioning properties
  • SmartSensor solution
    – Meter intelligence located at the sensor
    – all digital solution
    – reduced wiring costs with industry standard connection cables
    – long cable distances are possible
  • SensorApplicationMemory
    – Plug and play electronics replacement
    – Redundant data storage for maximum data security
  • ABB common electronic concept
    – Through-the-glass operation
    – Modular I/O Concept
    – Multiple 32-bit processor structure
    – full digital heating circuit control
    – dynamic temperature compensation
  • ApplicationSelector
    – Adaption of the characteristic application parameters on site
    – choice between up to two applications (FMT430)
    – choice between up to eight applications (FMT450)
    – setup new applications without the need for recalibration (FMT450)
  • VeriMass onboard verification and diagnostics
    – Fingerprint based SensorCheck to verify the integrity of the thermal sensor elements
    – continuous health check of the meter
    – parameter plausibility check
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number SensyMaster FMT400
Product Name Thermal mass flowmeter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
Operating Temperature -58 to 158 F (-50 to 70 C)
Pipe Diameter 118.00 inch (2997 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCB450 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Stack gas flow metering system - FPD580 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Type Mass Flow Meter
Features Programmable
Additional Variables Measured Temperature (optional feature)
View Details