Taoglas Speakers SPKM.2030.8.A

Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.2030.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round, Rectangular Frame

8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.2030.8.A-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details