Infineon Technologies AG RF, Antenna centric solutions BGSA142GN12

Description
High RF Voltage Antenna Tuning SP4T Switch The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage (bidirectional RF Voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features Designed for high linearity and high RF voltage tuning applications Multiple selectable switch configurations: Each throw directly and independently controlled Low RON resistance of 1.75 Ω at each port in ON state Low COFF capacitance of 110 fF at each port in OFF state High RF operating voltage of 72 V at RFx and 67 V at RFC in OFF state Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.5 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning including Sub-6GHz 5G applications Antenna tuning including Sub-6GHz 5G applications Inductance tuning Tunable filters
Request a Quote Datasheet
Description
High RF Voltage Antenna Tuning SP4T Switch The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage (bidirectional RF Voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features Designed for high linearity and high RF voltage tuning applications Multiple selectable switch configurations: Each throw directly and independently controlled Low RON resistance of 1.75 Ω at each port in ON state Low COFF capacitance of 110 fF at each port in OFF state High RF operating voltage of 72 V at RFx and 67 V at RFC in OFF state Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.5 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning including Sub-6GHz 5G applications Antenna tuning including Sub-6GHz 5G applications Inductance tuning Tunable filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA142GN12
RF, Antenna centric solutions BGSA142GN12
High RF Voltage Antenna Tuning SP4T Switch The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage (bidirectional RF Voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Summary of Features Designed for high linearity and high RF voltage tuning applications Multiple selectable switch configurations: Each throw directly and independently controlled Low RON resistance of 1.75 Ω at each port in ON state Low COFF capacitance of 110 fF at each port in OFF state High RF operating voltage of 72 V at RFx and 67 V at RFC in OFF state Low harmonic generation 3 GPIO pins control interface Supply voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.5 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Impedance tuning including Sub-6GHz 5G applications Antenna tuning including Sub-6GHz 5G applications Inductance tuning Tunable filters

High RF Voltage Antenna Tuning SP4T Switch

The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF front-end designs.

The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage (bidirectional RF Voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses.

Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.


Summary of Features

  • Designed for high linearity and high RF voltage tuning applications
  • Multiple selectable switch configurations:
    • Each throw directly and independently controlled
  • Low RON resistance of 1.75 Ω at each port in ON state
  • Low COFF capacitance of 110 fF at each port in OFF state
  • High RF operating voltage of 72 V at RFx and 67 V at RFC in OFF state
  • Low harmonic generation
  • 3 GPIO pins control interface
  • Supply voltage range: 1.65 to 3.6 V
  • No RF parameter change within supply voltage range
  • Small form factor 1.5 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • Impedance tuning including Sub-6GHz 5G applications
  • Antenna tuning including Sub-6GHz 5G applications
  • Inductance tuning
  • Tunable filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA142GN12
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details