Taoglas RF Antennas LPDA.05.032111

Description
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-LPDA.05.032111-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount

657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount

Buy Now Datasheet
RF Antennas - LPDA.05.032111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPDA.05.032111
RF Antennas LPDA.05.032111
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount

657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz Directional Antenna RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 7.5dBi, 7.4dBi, 7.4dBi, 8.3dBi, 8.3dBi, 8dBi, 7.9dBi, 6.1dBi SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-LPDA.05.032111-ND LPDA.05.032111
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 657.5 to 5537.5 MHz
Gain 6.1 to 8.3 dB
Additional Features Cable - 300mm
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details