A.H. Systems Inc. Log Periodic Antenna Model SAS-512F- 7

Description
Features Frequency Range of 190 MHz to 7000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512F-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote
Description
Features Frequency Range of 190 MHz to 7000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512F-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-512F- 7
Log Periodic Antenna Model SAS-512F- 7
Features Frequency Range of 190 MHz to 7000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems' SAS-512F-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Features

  • Frequency Range of 190 MHz to 7000 MHz
  • Folding for easy transit and storage.
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The A.H. Systems' SAS-512F-7 antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through it's frequency range.

Supplier's Site

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-512F- 7
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 190.0 to 7000.0 MHz
VSWR 1.64 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details