Advantech 4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M BB-2JW0124Z-C868B

Description
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M For cellular routers using LTE technology Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz High Performance Ground Plane Independent Hinged 90° Termination with SMA-Male connector RoHS Compliant Dimensions 171 × 38 × 13.8 mm
Request a Quote Datasheet
Description
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M For cellular routers using LTE technology Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz High Performance Ground Plane Independent Hinged 90° Termination with SMA-Male connector RoHS Compliant Dimensions 171 × 38 × 13.8 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Cincinnati, OH, United States
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M For cellular routers using LTE technology Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz High Performance Ground Plane Independent Hinged 90° Termination with SMA-Male connector RoHS Compliant Dimensions 171 × 38 × 13.8 mm

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M

  • For cellular routers using LTE technology
  • Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz
  • High Performance
  • Ground Plane Independent
  • Hinged 90°
  • Termination with SMA-Male connector
  • RoHS Compliant
  • Dimensions 171 × 38 × 13.8 mm
Buy Now Datasheet
RF Antennas - 2084-BB-2JW0124Z-C868B-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0.4dBi, 2.6dBi, 1.3dBi SMA Male, RP-SMA Male Connector Mount

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0.4dBi, 2.6dBi, 1.3dBi SMA Male, RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - BB-2JW0124Z-C868B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0.4dBi, 2.6dBi, 1.3dBi SMA Male, RP-SMA Male Connector Mount

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0.4dBi, 2.6dBi, 1.3dBi SMA Male, RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2084-BB-2JW0124Z-C868B-ND BB-2JW0124Z-C868B
Product Name 4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M RF Antennas RF Antennas
Applications Basestation; Cellular or PCS Terminal Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA 2G, 3G, 4G, CDMA, DCS, EVDO, GSM, GPRS, HSPA, PCS, LTE, UMTS, WCDMA
Technology Type Dipole Blade, Tilt Blade, Tilt
Primary Frequency Range 700.0 to 2600.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers