Advantech Cellular / LTE MIMO and GNSS Antenna BB-2J7741MGFA-500

Description
Cellular / LTE MIMO and GNSS Antenna Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz GPS/DLONASS/QZSS/Gal ileo - 1575-1606 MHz High Performance Magnetic Mount Ground Plane Dependent Dimensions: Ø 54 x 68.2 mm Certificates: IP67, IP69, IK09 Length of cables - 5m
Request a Quote Datasheet
Description
Cellular / LTE MIMO and GNSS Antenna Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz GPS/DLONASS/QZSS/Gal ileo - 1575-1606 MHz High Performance Magnetic Mount Ground Plane Dependent Dimensions: Ø 54 x 68.2 mm Certificates: IP67, IP69, IK09 Length of cables - 5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Cincinnati, OH, United States
Cellular / LTE MIMO and GNSS Antenna
Cellular / LTE MIMO and GNSS Antenna
Cellular / LTE MIMO and GNSS Antenna Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz GPS/DLONASS/QZSS/Gal ileo - 1575-1606 MHz High Performance Magnetic Mount Ground Plane Dependent Dimensions: Ø 54 x 68.2 mm Certificates: IP67, IP69, IK09 Length of cables - 5m

Cellular / LTE MIMO and GNSS Antenna

  • Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz
  • GPS/DLONASS/QZSS/Galileo - 1575-1606 MHz
  • High Performance
  • Magnetic Mount
  • Ground Plane Dependent
  • Dimensions: Ø 54 x 68.2 mm
  • Certificates: IP67, IP69, IK09
  • Length of cables - 5m
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name Cellular / LTE MIMO and GNSS Antenna
Applications Basestation; Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details