Taoglas RF Antennas AL100.301111

Description
ACTIVE L-BAND EXTERNAL ANTENNA 3
Request a Quote Datasheet
Description
ACTIVE L-BAND EXTERNAL ANTENNA 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AL100.301111-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE L-BAND EXTERNAL ANTENNA 3

ACTIVE L-BAND EXTERNAL ANTENNA 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-AL100.301111-ND
Product Name RF Antennas
Applications GPS; General Purpose
Primary Frequency Range 1542.0 MHz
Gain 2.95 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 228136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 9 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details